EN
  • EN
  • DE

NCP1398CDR2G

Part No NCP1398CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 16-SOIC / Self-Supplied Monolithic AC to DC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.5V
Supply Voltage 9.5 V ~ 20 V
Duty Cycle 50%
Frequency - Switching 50kHz ~ 750kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width) 15 leads
Manufacturer Package 16-SOIC
Win Source Part Number 790574-NCP1398CDR2G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1398C
Introduction Date July 27, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian NCP1398CDR2G CAD Model

Description

ON Semiconductor NCP1398CDR2G High Performance Resonant Mode Controller

The NCP1398CDR2G is a high-performance resonant mode controller designed by ON Semiconductor, offering advanced features for efficient and reliable power supply units. This component is particularly suitable for applications that require high efficiency and power density, such as flat-screen TVs, server power supplies, and telecommunication systems.

Equipped with a robust set of protections, the NCP1398CDR2G ensures safe operation under various conditions. It features an Over-Current Protection (OCP) which guards the system against excessive currents that could damage the power supply and the components it serves. Additionally, the Over-Voltage Protection (OVP) and Under-Voltage Lockout (UVLO) functions protect against voltage irregularities that could otherwise compromise the performance or safety of the application.

The device operates using a high-frequency Zero Voltage Switching (ZVS) resonant topology, which minimizes switching losses and allows for the use of smaller, less expensive components. This leads to a more compact and cost-effective power supply design without sacrificing performance. The NCP1398CDR2G also features an adjustable dead-time control, which contributes to optimal efficiency across various load conditions.

Other notable features of the NCP1398CDR2G include frequency modulation for improved Electromagnetic Interference (EMI) performance, a built-in Brown-Out detector, and a soft-start capability that prevents stress on the power supply during startup. The device also supports a half-bridge or full-bridge configuration, providing design flexibility to accommodate different power levels and application requirements.

The NCP1398CDR2G comes in a compact SOIC-16 package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +125°C ensures reliability across a wide range of environmental conditions. With its combination of performance, protection features, and design flexibility, the NCP1398CDR2G resonant mode controller from ON Semiconductor stands out as a smart choice for designers looking to create efficient and robust power supply systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5082 $60.3280
95+ $1.2376 $117.5720
145+ $1.1989 $173.8405
200+ $1.1602 $232.0400
260+ $1.1215 $291.5900
345+ $1.0055 $346.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess