EN
  • EN
  • DE

UC385TD-1

Part No UC385TD-1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST TRANSIENT REPONSE 5-A LOW-DROPOUT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276022-UC385TD-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC385TD-1 CAD Model

Description

Product Overview: UC385TD-1 from Texas Instruments

The UC385TD-1 is a low dropout (LDO) linear voltage regulator integrated circuit developed by Texas Instruments, designed to deliver a high level of performance in power management solutions. This robust component offers a fixed output voltage of 1V, making it an ideal choice for low-voltage applications in a variety of electronic devices.

With its ability to maintain a stable output voltage despite variations in input voltage and load conditions, the UC385TD-1 ensures reliable operation for sensitive electronic circuits. The device features a maximum output current of 5A, which is suitable for high-current applications, and it operates over a wide input voltage range, providing flexibility in system design.

Key Features:

  • Fixed Output Voltage: The UC385TD-1 is designed to provide a steady 1V output, which is critical for maintaining the performance of low-voltage circuits.
  • High Output Current: With a capability to supply up to 5A, this LDO regulator can support applications that require substantial current levels without compromising efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from overheating and potential damage.
  • Low Dropout Voltage: The low dropout feature of this regulator allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Stable with Low ESR Output Capacitors: The UC385TD-1 remains stable with low equivalent series resistance (ESR) capacitors, providing designers with more options for output capacitor selection.

Applications:

This versatile LDO voltage regulator is suitable for a broad range of applications, including but not limited to:

  • Power supplies for digital systems such as microprocessors, FPGAs, and DSPs.
  • Battery-powered equipment.
  • Post-regulation for switching power supplies.
  • Telecommunications infrastructure.

The UC385TD-1 from Texas Instruments represents a reliable power management solution that combines efficiency, high performance, and thermal protection, making it a preferred choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess