EN
  • EN
  • DE

PPC405EP-3GB333C

Part No PPC405EP-3GB333C
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Description PowerPC 405EP Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279709-PPC405EP-3GB333C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EP-3GB333C CAD Model

Description

The AMCC PPC405EP-3GB333C is a PowerPC 405EP embedded processor. This processor is well-suited for a variety of embedded applications where a balance of performance, power efficiency, and cost is required. As part of the PowerPC 400 series, it leverages a proven architecture for networking, storage, and industrial applications.

Applications

  • Network processors and switches
  • Storage area network (SAN) controllers
  • Industrial control systems and PLCs
  • Embedded systems requiring high performance
  • Printing and imaging solutions

Features

  • PowerPC 405EP core: Offers a reliable and efficient processing platform.
  • Clock speed of 333 MHz: Provides a higher level of performance than the 133MHz version, suitable for more demanding tasks.
  • 32 KB Instruction Cache and 32 KB Data Cache: Reduces memory access latency and improves processing speed.
  • Integrated Memory Controller: Simplifies memory interface design and reduces external component count.
  • Peripheral Interfaces: Includes UARTs, Ethernet MAC, PCI, and other interfaces tailored for embedded applications.
  • Low power consumption: Designed to minimize power consumption for extended battery life or reduced energy costs.

Benefits

  • Enhanced system performance: The faster clock speed of the PPC405EP core enables quicker execution of complex tasks.
  • Reduced system cost: Integrated peripherals and memory controller minimize the need for external components.
  • Low power consumption: Extends battery life in portable devices and minimizes energy consumption in fixed installations.
  • Simplified system design: The integrated features simplify the design process and reduce development time.
  • Increased system reliability: Fewer external components contribute to improved overall system reliability.

Additional Details

The "3GB" portion of the part number likely refers to a specific configuration or manufacturing batch characteristic and isn't directly related to memory capacity. The "333C" indicates a 333MHz clock speed and potentially a commercial temperature range. Detailed specifications regarding voltage requirements, package type, pinout, and electrical/timing characteristics are available in the device's datasheet. Consulting the datasheet is crucial for proper integration and operation of the processor.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NANYA
Need more? Email Us
Toko America Inc.
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
Sanken
Lowest to $1.7533
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess