EN
  • EN
  • DE

UC3855ADW

Part No UC3855ADW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 15.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 035725-UC3855ADW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3855ADW CAD Model

Description

The UC3855ADW is a sophisticated power factor correction (PFC) controller produced by Texas Instruments, designed to enhance the power factor of AC-DC power conversion systems. This device is a part of the UC3855 family and is known for its high-performance capabilities in controlling boost pre-regulators.

Key Features:

  • High Power Factor: The UC3855ADW ensures that the power factor is close to unity, minimizing the reactive power component and improving the overall efficiency of the power system.
  • Wide Operating Range: It operates over a wide input voltage range, making it suitable for a variety of applications, including industrial systems, consumer electronics, and telecommunication equipment.
  • Programmable Output Voltage: The output voltage is programmable, allowing for flexibility in different design requirements and ensuring compatibility with a variety of downstream DC-DC converters.
  • Low Total Harmonic Distortion: By employing advanced control techniques, the UC3855ADW significantly reduces total harmonic distortion (THD), leading to cleaner power delivery and reduced stress on the electrical infrastructure.
  • Integrated Protections: The device includes features such as over-voltage, under-voltage, and over-current protections, enhancing the reliability and safety of the power supply system.

Applications:

The UC3855ADW is versatile and can be used in a variety of applications that require efficient power factor correction. Its primary use is in AC-DC power supplies where power factor and THD need to be controlled to meet regulatory standards or to reduce power system losses.

Package and Quality:

Offered in a 16-pin wide-body SOIC package, the UC3855ADW is designed for easy integration into a broad range of power supply designs. Texas Instruments is committed to high-quality standards, ensuring that this controller meets rigorous industry requirements for performance and reliability.

Conclusion:

The Texas Instruments UC3855ADW is an excellent choice for designers looking to improve power factor and efficiency in their power supply systems. With its robust feature set and flexible application range, this PFC controller stands out as a reliable component for modern power management solutions.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2816 $61.1264
8+ $12.5388 $100.3104
13+ $12.1470 $157.9110
18+ $11.7551 $211.5918
23+ $11.3633 $261.3559
30+ $10.1878 $305.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess