EN
  • EN
  • DE

UC3851DW

Part No UC3851DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Programmable, Off-Line, PWM Controller | IC OFFLINE CTRLR PWM PROG 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 8V
Supply Voltage 7.8V ~ 32V
Duty Cycle 50%
Switching Frequency Up to 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Mounting Style SMD
Family Part Number UC3851
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1276009-UC3851DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3851DW CAD Model

Description

Product Overview: UC3851DW from Texas Instruments

The UC3851DW is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is part of the UC3851 series and is specifically tailored for power management applications. It is an ideal choice for engineers and designers who require a reliable and efficient solution for their power supply designs.

Key Features

  • Resonant-Mode Controller: The UC3851DW is designed to operate as a resonant-mode controller, which allows it to manage power supplies with zero voltage switching, leading to higher efficiency and reduced electromagnetic interference (EMI).
  • Multi-Functionality: Equipped with a variety of functions, the UC3851DW includes under-voltage lockout, programmable output turn-on delay, and soft-start capability to ensure a smooth power-up process.
  • Adjustable Frequency Control: This device offers an adjustable frequency control that can be set through external components, giving designers the flexibility to optimize their power supply system for specific applications.
  • High-Accuracy Timing: High-accuracy timing is maintained through the use of an onboard Timing Capacitor (CT), which ensures consistent and reliable operation.

Applications

The UC3851DW is versatile and can be used in a range of power supply applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • DC-DC converters
  • AC-DC power supplies
  • Offline power supplies

Package and Quality

The UC3851DW is offered in a 16-pin SOIC package, providing a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for reliability and performance.

Conclusion

With its advanced features and reliable performance, the UC3851DW from Texas Instruments stands out as a superior choice for power management applications. Its flexibility, efficiency, and precision make it a valuable component for any power supply design project. Texas Instruments' reputation for quality ensures that the UC3851DW is a product you can trust to meet your power management needs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7611 $74.2833
5+ $20.3168 $101.5840
8+ $19.6819 $157.4552
11+ $19.0470 $209.5170
14+ $18.4121 $257.7694
19+ $16.5074 $313.6406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess