EN
  • EN
  • DE

UC3849Q

Part No UC3849Q
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secondary-Side Controller
Voltage - Input 8 V to 20 V
Operating Supply Current 21mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 140982-UC3849Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3849Q CAD Model

Description

Texas Instruments UC3849Q Product Overview

The UC3849Q from Texas Instruments is a high-performance current mode PWM controller that is specifically designed for off-line and DC-to-DC converter applications requiring high efficiency and reliability. This integrated circuit (IC) is part of the UC384x family and is optimized for high-frequency operation, making it an ideal choice for a wide range of power supply designs.

Key Features

  • Current Mode Control: Provides improved transient response and simplified loop compensation.
  • High Frequency Operation: Capable of operating at frequencies up to 500 kHz, allowing for smaller components and reduced space.
  • Automatic Feed Forward Compensation: Enhances performance in response to input voltage variations.
  • Pulse-by-Pulse Current Limiting: Ensures robust protection for the power supply components.
  • Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are included for system-level reliability.
  • Low Startup and Operating Current: Minimizes power losses during startup and normal operation, enhancing overall efficiency.
  • Trimmed Oscillator Discharge Current: Provides tighter control of frequency variation under all conditions.

Applications

The UC3849Q is versatile and can be used in a variety of applications that require efficient power management, including:

  • Switching power supplies
  • DC-DC converters
  • Offline power converters
  • AC-DC adapters for consumer electronics
  • Telecommunication equipment power supplies

Quality and Reliability

As with all Texas Instruments products, the UC3849Q is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is available in various package options, providing flexibility for different PCB layouts and thermal performance requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team directly. The UC3849Q represents a reliable and efficient solution for your power supply design challenges.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess