EN
  • EN
  • DE

UC3834DW

Part No UC3834DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS/NEG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Positive Fixed and Negative Fixed
Number of Outputs 1
Operating Supply Current 5.5mA
Voltage - Input 5 V to 35 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 035673-UC3834DW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3834DW CAD Model

Description

The UC3834DW from Texas Instruments is a high-performance integrated circuit designed for robust and efficient power management applications. As a member of Texas Instruments' reputable family of power management devices, the UC3834DW is engineered to provide reliable control for switch-mode power supplies, offering features that enhance the performance of converters and regulators.

Key Features

  • High-Performance PWM Controller: The UC3834DW is equipped with a pulse-width modulation (PWM) controller, which is essential for managing the duty cycle of the power supply, ensuring stable and efficient operation.
  • Wide Operating Range: This device operates over a broad voltage range, accommodating various applications and ensuring compatibility with a wide array of power systems.
  • Programmable Output: Users can program the output parameters to suit specific needs, allowing for tailored performance in diverse power management scenarios.
  • Protection Features: The UC3834DW includes multiple protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown, which safeguard the power supply and the end application against potential damage from abnormal operating conditions.

Applications

The versatility of the UC3834DW makes it suitable for a variety of applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • Battery chargers
  • LED drivers
  • Telecom and datacom power systems

Technical Specifications

  • Package: The UC3834DW comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it reliable in extreme conditions.
  • Quality and Reliability: As with all Texas Instruments products, the UC3834DW is manufactured to high standards, ensuring consistent quality and reliability for critical applications.

In conclusion, the Texas Instruments UC3834DW is a sophisticated and adaptable power management IC that is well-suited for engineers looking to develop advanced power systems with a focus on efficiency, reliability, and customization.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to €1.3797
Linear Technology
TRIPLE BUCK REGULATOR WITH 1.2A / Linear Regulator Controller IC Output
Lowest to €24.6098
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to €0.7692
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 1A SOT23-5
Need more? Email Us
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to €0.4890
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to €9.2082
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to €0.4596
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to €1.4771

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €29.7714 €59.5429
4+ €24.4279 €97.7116
6+ €23.6645 €141.9870
8+ €22.9011 €183.2088
11+ €22.1378 €243.5157
14+ €19.8477 €277.8676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess