EN
  • EN
  • DE

UC382TD-ADJ

Part No UC382TD-ADJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST LDO LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275929-UC382TD-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC382TD-ADJ CAD Model

Description

The UC382TD-ADJ, crafted by the renowned Texas Instruments, is a versatile and high-performance adjustable linear voltage regulator designed to cater to a wide array of applications. This device is part of the UC3825 family, known for its reliability and efficiency in power management solutions.

Key Features

  • Adjustable Output: The UC382TD-ADJ offers an adjustable output voltage feature, which allows users to set the voltage to their specific needs, making it incredibly flexible for various applications.
  • High Current Capability: This regulator can handle a substantial output current, making it suitable for powering heavy loads while maintaining stability and performance.
  • Low Dropout Voltage: The low dropout voltage characteristic of this device ensures efficient operation even with a minimal difference between the input and output voltage, which is essential for battery-powered applications.
  • Thermal Protection: It comes with built-in thermal protection, safeguarding the device from potential damage caused by overheating, thus ensuring a longer lifespan and reliable operation.
  • Short Circuit Protection: The UC382TD-ADJ is equipped with short circuit protection, which provides an additional layer of security, protecting both the regulator and the application from the consequences of a short circuit.

Applications

The UC382TD-ADJ is highly adaptable, making it an excellent choice for a variety of applications, including:

  • Power supply for microprocessors and microcontrollers
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Linear power supplies
  • Peripheral power supplies

Quality and Support

Texas Instruments is synonymous with quality and reliability, and the UC382TD-ADJ is no exception. It is designed to meet the rigorous standards of the industry and is supported by Texas Instruments' comprehensive technical support. This ensures that you can rely on this voltage regulator for your critical applications, with the backing of a trusted manufacturer.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess