EN
  • EN
  • DE

UC3724

Part No UC3724
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Isolated Drive Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275906-UC3724
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3724 CAD Model

Description

The UC3724 from Texas Instruments is a robust, high-performance power management integrated circuit designed to cater to a wide array of applications. This device is particularly well-suited for power supply systems that demand efficient and reliable operation under varying conditions.

Key Features

  • High Current Capability: The UC3724 is capable of handling high current outputs, making it ideal for applications that require a substantial amount of power.
  • Advanced Protection: It comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device and the system it is part of.
  • Flexible Operation: This IC offers flexibility in operation with its adjustable output voltage and frequency, which allows it to be used in a wide range of power supply designs.
  • Efficiency: Designed with efficiency in mind, the UC3724 helps in reducing power losses and improving the overall efficiency of the system.

Applications

The UC3724 is versatile and can be used in various applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Systems
  • Industrial Power Systems
  • Telecommunications Equipment

Technical Specifications

With a wide input voltage range and the ability to operate at high temperatures, the UC3724 is built to meet the rigorous demands of industrial and commercial environments. Its technical specifications include:

  • Input Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Output Current: Specified by manufacturer
  • Package/Case: Specified by manufacturer

For detailed technical specifications, please refer to the Texas Instruments official datasheet for the UC3724.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC3724 is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4293 $58.8586
5+ $24.1472 $120.7360
7+ $23.3926 $163.7482
9+ $22.6380 $203.7420
12+ $21.8834 $262.6008
16+ $19.6196 $313.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess