EN
  • EN
  • DE

UC3708NE

Part No UC3708NE
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual Non-Inverting Power Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 5 V ~ 35 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1275892-UC3708NE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3708
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3708NE CAD Model

Description

The UC3708NE is a high-performance, dual non-inverting power driver designed and manufactured by Texas Instruments. This integrated circuit is engineered to deliver efficient and reliable driving capabilities for a wide range of applications, including but not limited to, motor control, relay driving, and line driving.

Key Features

  • Dual Non-Inverting Channels: The UC3708NE features two independent non-inverting channels that can source and sink currents, making it versatile for bidirectional drive applications.
  • High Output Current: Each channel is capable of delivering a peak output current of up to 1.5A, ensuring robust performance for heavy-load conditions.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range from 4.5V to 18V, accommodating various system requirements and simplifying power supply design.
  • Thermal Shutdown: To protect against overheating, the UC3708NE incorporates a thermal shutdown feature that disables the outputs when the junction temperature exceeds safe operating limits.
  • Output Clamp Diodes: Built-in clamp diodes are provided at the outputs to protect the device from inductive kickback and to ensure safe operation during switching of inductive loads.

Applications

  • Brushed DC Motor Control
  • Servo Motor Control
  • Relay and Solenoid Drivers
  • Stepper Motor Drivers
  • Power MOSFET Gate Drivers

Quality and Reliability

The UC3708NE is designed to meet the high standards of quality and reliability that Texas Instruments is known for. It is available in a standard 8-pin plastic DIP package, making it easy to integrate into various circuit designs. With its robust construction and proven performance, the UC3708NE is a preferred choice for professionals and hobbyists alike who require a reliable power driver solution.

Ordering Information

To purchase the UC3708NE, visit the Texas Instruments website or contact an authorized distributor. Be sure to refer to the part number UC3708NE when placing an order to ensure the correct product specification.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7592 $59.2776
7+ $16.2127 $113.4889
10+ $15.7061 $157.0610
14+ $15.1994 $212.7916
18+ $14.6928 $264.4704
23+ $13.1728 $302.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess