Products specifications Report Issue?

Product Status Obsolete
Accessory Type Cable Gland
For Use With/Related Products Multiple Series
Specifications PG13.5 Thread
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634023-2-1106001-9
Ultra Librarian 3D Model Ultra Librarian 2-1106001-9 CAD Model

You May Also Be Interested in

HARTING
GRIP PANEL WITH SCREW ADAPTER HA
Need more? Email Us
ECAD model for 09000245611
HARTING
HSG CVR FOR HAN 3A W/ LOCK PEGS
Need more? Email Us
ECAD model for 09200035409
HARTING
DATA MODULE (1X SUB-D9, F-F)
Need more? Email Us
ECAD model for 39500030024
HARTING
ACCESSORY HAN M COVER SIZE 6B
Need more? Email Us
ECAD model for 09370065405
HARTING
CODING PIN HAN E
Need more? Email Us
ECAD model for 9330009954
HARTING
HAN M 6 GASKET 5 MM, NEOPRENE LI
Need more? Email Us
ECAD model for 09370009941
TE Connectivity
HVS-TX.HN.D.4.BU.C
Need more? Email Us
ECAD model for 1103286-1
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
ECAD model for T2400001160-000
HARTING
HAN M 3 GASKET (ON BOTTOM)
Need more? Email Us
ECAD model for 09370009912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention