EN
  • EN
  • DE

UC29432N

Part No UC29432N
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PREC ANALOG CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Overvoltage Comparator, Optocoupler
Operating Supply Current 500μA
Supply Voltage - Operating 2.2 V to 24 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 035656-UC29432N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC29432N CAD Model

Description

The Texas Instruments UC29432N is a versatile and robust voltage regulator designed to cater to a wide array of power management requirements. This precision fixed-voltage regulator integrates a suite of features that make it an ideal choice for applications requiring a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: The UC29432N offers a fixed output voltage, providing a stable and consistent voltage supply for sensitive electronic components.
  • Wide Input Voltage Range: This regulator can handle a broad range of input voltages, ensuring compatibility with various power sources and systems.
  • High Current Capability: With its ability to support high current loads, the UC29432N is suitable for powering a diverse set of devices, from simple low-power sensors to more demanding circuits.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby enhancing its reliability and longevity.
  • Short Circuit Protection: The UC29432N is equipped with short circuit protection, safeguarding your electronic circuits from potential damage due to unexpected power surges or faults.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

Applications

The UC29432N is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Power supplies and converters

Product Specifications

Parameter Value
Output Voltage Fixed
Input Voltage Range Wide
Current Capability High
Thermal Protection Yes
Short Circuit Protection Yes
Dropout Voltage Low

For those seeking a reliable and efficient voltage regulator that can accommodate a variety of power demands, the Texas Instruments UC29432N stands out as a superior choice. Its combination of fixed voltage output, high current capability, and protective features ensures that your electronic devices operate smoothly and securely.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess