EN
  • EN
  • DE

UC2854ADWTRG4

Part No UC2854ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED HIGH-POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Operating Supply Voltage 10 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275811-UC2854ADWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2854A
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2854ADWTRG4 CAD Model

Description

Product Overview: Texas Instruments UC2854ADWTRG4

The UC2854ADWTRG4 from Texas Instruments is a sophisticated high-performance Power Factor Correction (PFC) controller integrated circuit designed to facilitate the development of energy-efficient power systems. This advanced component is engineered to optimize the power factor of AC-DC power conversion devices, leading to reduced power losses and improved overall system performance.

Featuring an enhanced version of the average current mode control method, the UC2854ADWTRG4 ensures that the input current waveform closely follows the shape of the AC input voltage. By doing so, it minimizes the harmonic distortion and improves the power factor, which can exceed 0.99 under optimal conditions. This high power factor is crucial for meeting regulatory standards such as the IEC61000-3-2 specification, making the UC2854ADWTRG4 an ideal choice for applications requiring compliance with stringent power quality norms.

The device is housed in a compact 16-pin SOIC package, which allows for a space-saving PCB layout, making it well-suited for various applications including but not limited to, switch-mode power supplies, power adapters, and lighting systems. Its wide operating voltage range and programmable switching frequency give designers the flexibility to tailor their power systems to specific requirements.

Key features of the UC2854ADWTRG4 include:

  • Enhanced power factor and low THD (Total Harmonic Distortion)
  • Programmable maximum output power
  • Feedforward line regulation
  • Average current mode control for superior input current shaping
  • Soft-overcurrent detection which avoids abrupt shutdowns
  • Low startup and operating current
  • Multi-mode operation for improved efficiency at light loads

This product not only offers energy-saving benefits but also provides protective features such as cycle-by-cycle current limiting and soft-start capability, which safeguard the power supply and the load from excessive currents and inrush current during startup, respectively.

With its robust design and feature set, the UC2854ADWTRG4 from Texas Instruments is a crucial component for manufacturers looking to create high-efficiency power conversion systems that adhere to environmental standards and reduce operational costs.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess