EN
  • EN
  • DE

UC2851N

Part No UC2851N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PROG OFF-LINE PWM CONT 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 8V
Supply Voltage - Operating 7.8 V to 32 V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Mounting Through Hole
Win Source Part Number 035642-UC2851N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UC2851N CAD Model

Description

Texas Instruments UC2851N Enhanced High Power Factor Preregulator

The UC2851N from Texas Instruments is a versatile and efficient power management integrated circuit designed to enhance the power factor of front-end power supplies. This IC is specifically engineered to provide an active power factor correction in AC-to-DC power conversion applications, delivering a more reliable and energy-efficient solution for a wide range of electronic devices.

With its advanced features, the UC2851N is capable of significantly reducing harmonic distortion in the power line, ensuring compliance with international power quality standards such as IEC61000-3-2. This makes it an ideal choice for applications in industrial systems, consumer electronics, and telecommunication equipment, where high power factor and low THD (Total Harmonic Distortion) are critical.

The UC2851N operates in continuous conduction mode (CCM), which allows for stable and efficient power delivery even under varying load conditions. Its built-in features include programmable output voltage and current limits, which provide designers with the flexibility to tailor the IC's performance to meet specific application requirements.

This IC also offers various protection features that safeguard the system from potential damage. Over-voltage, under-voltage, over-current, and over-temperature protections are included to ensure the longevity and reliability of both the UC2851N and the end application. Additionally, the IC has a totem-pole output stage that can drive a power MOSFET or IGBT directly, simplifying the design and reducing external component count.

Housed in a through-hole, 8-pin PDIP package, the UC2851N is designed for ease of integration into a variety of power supply designs. Its compact form factor and pin compatibility with other members of the UCx851 family allow for scalable designs and easy upgrades to existing systems.

In summary, the Texas Instruments UC2851N is a high-performance power factor correction IC that combines efficiency, flexibility, and protection features to meet the rigorous demands of modern power supply applications.

Note: For detailed specifications, application circuits, and additional information, please refer to the official Texas Instruments datasheet for the UC2851N.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess