EN
  • EN
  • DE

UC2851DW

Part No UC2851DW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BUCK BST FLYBCK CM 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 8V
Supply Voltage - Operating 7.8 V to 32 V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Mounting Surface Mount
Win Source Part Number 035641-UC2851DW
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UC2851DW CAD Model

Description

The UC2851DW is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and versatility in power management applications. This advanced IC is designed to facilitate the creation of power supplies that are both efficient and cost-effective, making it an ideal choice for a wide range of electronic products.

Key Features

  • Enhanced Control: The UC2851DW provides precise control for power supply systems, ensuring stable operation under varying load conditions. It includes features such as under-voltage lockout, over-current protection, and a programmable soft-start function to enhance system reliability.
  • Flexibility: With its wide operating range, the UC2851DW can be used in various applications, including switch-mode power supplies, DC-DC converters, and battery chargers. Its flexibility is further enhanced by its compatibility with a variety of switching topologies.
  • Energy Efficiency: Designed with energy efficiency in mind, the UC2851DW helps in reducing power loss and improving overall system performance. This contributes to the development of greener products and helps in meeting energy compliance standards.
  • Durable Package: Enclosed in a robust 16-pin SOIC package, the UC2851DW is built to withstand harsh environments and is suitable for both commercial and industrial applications. Its compact form factor also allows for integration into space-constrained designs.

Applications

The UC2851DW is used in a diverse array of applications, including:

  • Power supplies for personal computers and servers
  • Telecommunication equipment
  • Industrial power systems
  • Consumer electronics

With its combination of performance, flexibility, and efficiency, the UC2851DW from Texas Instruments stands out as a top choice for designers looking to optimize their power management solutions. Whether for new designs or upgrades to existing systems, the UC2851DW provides the features necessary to create advanced, reliable, and energy-efficient power supplies.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess