EN
  • EN
  • DE

UC2849DW

Part No UC2849DW
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 24SOIC / Power Supply Controller Secondary-Side Controller 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Applications Secondary-Side Controller
Voltage - Supply 8V ~ 20V
Current - Supply 21 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number UC284
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UC2849DW-TI,296-2494-5,296-2494-5-NDR,UC2849DWG4-ND,TEXTISUC2849DW,UC2849DWG4
Standard Package 25
Win Source Part Number 1101991-UC2849DW
Ultra Librarian 3D Model Ultra Librarian UC2849DW CAD Model

Description

Introducing the UC2849DW from Texas Instruments

The UC2849DW is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This versatile IC is part of the UCx849 family of BiCMOS current mode controllers, which are well-suited for a wide range of power supply applications including off-line, DC-to-DC converters, and more.

Encased in a robust 16-pin SOIC package, the UC2849DW boasts an array of features that make it an ideal choice for power supply designers who are looking for a reliable and efficient controller. Its operating frequency can be programmed up to 500 kHz, allowing flexibility in the design of the power supply topology, whether it be for compact designs or for applications requiring lower electromagnetic interference (EMI).

The UC2849DW integrates several protective features to enhance the safety and longevity of the end application. It includes under-voltage lockout (UVLO) for both the start-up and operating phases, ensuring the controller only operates when the supply voltage is within an acceptable range. Additionally, the device offers over-current protection (OCP) through peak current limiting and a latch-off feature, which is critical for preventing damage to the power supply components in the event of a fault condition.

Another key feature of this controller is its pulse-by-pulse current limiting capability, which provides immediate response to a short-circuit condition, further safeguarding the power supply and the downstream circuitry. The UC2849DW also includes an automatic feed-forward compensation feature, which improves the response to input voltage variations and maintains a stable output.

For enhanced control, the UC2849DW has a shutdown pin that allows the user to disable the controller and effectively reduce the power consumption to a minimal level. This can be particularly useful in power-saving modes or in situations where the power supply needs to be temporarily halted.

In conclusion, the UC2849DW from Texas Instruments is a sophisticated and reliable choice for power supply designers. Its high-frequency operation, comprehensive protection features, and flexible control options make it a versatile component for a broad spectrum of power management applications.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess