EN
  • EN
  • DE

UC2848NG4

Part No UC2848NG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description PWM Power Supply Controllers Average Current Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Fall Time 20 ns
Max Duty Cycle 79.5 %
Mount Through Hole
Number of Outputs 1
Number of Pins 16
Output Current 2 A
Radiation Hardening No
Rise Time 20 ns
RoHS Compliant
Switching Frequency 1 MHz
Topology Flyback
Win Source Part Number 1101990-UC2848NG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2848NG4 CAD Model

Description

Product Overview: UC2848NG4 by Texas Instruments

The UC2848NG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of power management products and is specifically tailored for advanced electronic systems requiring efficient and reliable power control.

Key Features

  • High-Frequency Operation: The UC2848NG4 is capable of operating at high frequencies, which allows for smaller-sized components in the power supply design, reducing overall system size and cost.
  • Advanced Control Methodologies: It incorporates sophisticated control methods, such as current-mode control, which provides improved response to load transients and simplifies loop compensation.
  • Integrated Protections: The device includes a suite of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, enhancing system reliability and safety.
  • Wide Input Voltage Range: This flexibility makes the UC2848NG4 suitable for a variety of applications, from industrial systems to consumer electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, providing versatility for different power requirements.

Applications

The UC2848NG4 is ideal for a range of power supply applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • LED Drivers

Quality and Support

As with all Texas Instruments products, the UC2848NG4 is manufactured to the highest quality standards. Customers can expect robust support from TI's technical documentation, design resources, and customer service teams. The UC2848NG4 is available in a range of packaging options, providing flexibility for various PCB layouts and assembly processes.

For engineers and designers looking for a reliable power management solution, the UC2848NG4 represents a blend of performance, efficiency, and versatility, making it an excellent choice for next-generation electronic designs.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess