The UC2847DWTR from Texas Instruments is a state-of-the-art PWM (Pulse Width Modulation) controller integrated circuit designed for high-performance power conversion applications. This versatile device is engineered to provide efficient, reliable, and precise control for a wide range of power supply systems including isolated and non-isolated topologies.
Key Features
- Advanced PWM Control: The UC2847DWTR offers sophisticated PWM control, enabling smooth and efficient power regulation for complex electronic systems.
- Wide Operating Range: This controller operates over a broad voltage range, accommodating various levels of power supply requirements.
- High-Frequency Operation: With its capability to function at high frequencies, the UC2847DWTR allows for smaller external components, reducing overall system size and cost.
- Programmable Soft Start: The built-in soft start function minimizes inrush current during startup, enhancing system reliability and longevity.
- Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within the specified range, safeguarding the system against low-voltage conditions.
Applications
The UC2847DWTR is ideal for a multitude of applications, including:
- Switching power supplies
- DC-DC converters
- Off-line UPS systems
- AC-DC power adapters
- Power factor correction modules
Product Specifications
The UC2847DWTR comes in a surface-mount package and is designed for automated assembly processes, ensuring ease of integration into various circuit designs. Its specifications include:
- Output Configuration: Single-ended
- Output Current: 1 A
- Supply Voltage - Min: 12 V
- Supply Voltage - Max: 30 V
- Operating Temperature Range: -40°C to +85°C
- Packaging: Tape and Reel for Surface Mount Technology (SMT)
With its robust design and flexible features, the UC2847DWTR by Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.