EN
  • EN
  • DE

UC2842AN

Part No UC2842AN
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CUR-MODE PWM CONT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 035612-UC2842AN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC2842AN CAD Model

Description

The UC2842AN from Texas Instruments is a high-performance current mode pulse width modulation (PWM) controller that is widely used in switch-mode power supplies and DC-DC converters. This integrated circuit is designed to offer precise control of the power supply output by varying the duty cycle of the PWM signal in response to changes in load or input voltage.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC2842AN is specifically tailored to be effective in both offline AC-DC power supplies and DC-DC converter applications.
  • Low Startup and Operating Current: This device boasts a low startup current of typically 0.5mA and an operating current of typically 8.5mA, making it an energy-efficient choice for modern power supply designs.
  • High Current Totem Pole Output: The totem pole output is capable of delivering high current, with a 1A peak, suitable for driving power MOSFETs or IGBTs directly.
  • Under-Voltage Lockout: It features an under-voltage lockout with hysteresis for enhanced performance and reliability.
  • Adjustable Output Control: With a wide range of duty cycles (0 to 100%), the UC2842AN provides flexible control over output voltage and power.

Applications

The UC2842AN is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power Factor Correction (PFC) circuits
  • Motor control systems
  • LED drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC2842AN is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial applications. With its robust design and versatile features, the UC2842AN is a preferred choice for designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess