The BTA316-800B is a high-quality triac component manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This semiconductor device is designed to control AC power in various applications, offering efficient and reliable performance. The BTA316-800B is well-suited for use in general-purpose AC switching where high surge current capability is required.
Key Features
- High Blocking Voltage: The device can withstand voltages up to 800V, making it suitable for a wide range of applications that require high voltage handling capabilities.
- High Surge Current: It has an excellent surge current handling capacity, which ensures that the device can manage sudden increases in current without failure.
- Three Quadrant Triac: The BTA316-800B is designed to operate in three quadrants, which makes it more versatile in controlling AC power.
- Planar Passivated: The triac features planar passivated chips, which provide improved reliability and a more robust performance against overvoltage conditions.
- Direct Triggering from Low Power Drivers and Microcontrollers: This feature makes the BTA316-800B easy to integrate into modern electronic circuits that use microcontrollers for control purposes.
Applications
The BTA316-800B is commonly used in a variety of applications that require the control of high power AC loads. Some of the typical applications include:
- Motor control circuits
- Lighting systems
- Heating systems
- Static switching relays
- AC phase control applications
Product Specifications
| Parameter |
Value |
| Maximum Repetitive Off-State Voltage (Vdrm) |
800V |
| On-State RMS Current (It RMS) |
16A |
| Non-Repetitive Surge Peak On-State Current (Itsm) |
160A |
| Gate Trigger Current (Igt) |
25 mA |
| Operating Junction Temperature Range (Tj) |
-40°C to +150°C |
In conclusion, the BTA316-800B from NXP is a reliable and versatile triac that meets the needs of various high voltage and high surge current applications. Its robust design and compatibility with microcontroller-based systems make it an excellent choice for designers looking to integrate efficient AC power control into their projects.