Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.4 V ~ 30 V
Frequency - Switching 340kHz ~ 460kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -25°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1275716-UC2823N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC2823
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2823N CAD Model

Description

The Texas Instruments UC2823N is a high-speed Pulse-Width Modulation (PWM) controller designed for a variety of power supply applications. This robust IC is engineered to deliver precise control over power conversion processes, making it an essential component for designers looking to build efficient and reliable power systems.

Key Features

  • High-Frequency Operation: The UC2823N operates at a high frequency, which allows for smaller size components, reduced power losses, and improved overall efficiency in power supply designs.
  • Advanced PWM Control: This controller offers advanced features for managing pulse-width modulation, providing designers with the flexibility to optimize their power supply circuit for various applications.
  • Versatile Supply Voltage Range: It has a wide supply voltage range, accommodating different levels of input power and making it suitable for a broad array of electronic devices.
  • Protection Features: The UC2823N includes a suite of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure safe operation under adverse conditions.

Applications

The UC2823N is ideal for use in switch-mode power supplies, DC-DC converters, and other power conversion applications that require high efficiency and reliability. Its performance characteristics make it a go-to choice for industries such as telecommunications, computing, and industrial electronics where power efficiency and space constraints are critical.

Technical Specifications

  • Operating Frequency: Up to 1MHz
  • Output Current: Up to 1A
  • Supply Voltage Range: 10V to 30V
  • Temperature Operating Range: -40°C to 85°C
  • Package: 16-Pin PDIP

The UC2823N is available in a 16-pin plastic dual in-line package (PDIP), which is easy to handle and integrate into printed circuit boards. Its robust design and comprehensive feature set make it a reliable choice for advanced power management solutions.

You May Also Be Interested in

Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Need more? Email Us
ECAD model for ISL6545AIRZ
Renesas Electronics America
Digital-DC™ Controller with Drivers and POLA/DOSA Trim | IC REG CTRLR BUCK PMBUS 36QFN
Need more? Email Us
ECAD model for ZL2005PALRFT
Texas Instruments
LM5642/LM5642X High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization | IC REG CTRLR BUCK 28ETSSOP
Lowest to $4.1728
ECAD model for LM5642XMH
Microchip Technology
BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $2.7577
ECAD model for MIC38C43XYM
ON Semiconductor
HIGH PERFORMANCE ZERO VOLTAGE SWITCH RESONANT MODE CONTROLLERS | IC REG CTRLR FLYBACK 16SOIC
Need more? Email Us
ECAD model for MC34067DW
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5 / DC/DC Cntrlr Single-OUT Step Up 690kHz 5-Pin SOT-23 T/R
Lowest to $1.8278
ECAD model for S-8357N50MC-O3JT2G
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention