EN
  • EN
  • DE

UC2706NG4

Part No UC2706NG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL OUTPUT DRIVER 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 30ns
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115314-UC2706NG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2706NG4 CAD Model

Description

The UC2706NG4 from Texas Instruments is a dual non-inverting power driver designed to handle high-current loads efficiently. This robust integrated circuit (IC) is an ideal choice for driving a wide range of applications, including motors, solenoids, and other high-current inductive loads.

Key Features

  • Output Current: The device is capable of delivering up to 1.5A of continuous output current per channel, providing the necessary power for demanding applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, from 4.5V to 18V, offering flexibility in various system designs.
  • Thermal Protection: The UC2706NG4 includes thermal shutdown protection, which helps to prevent damage to the IC when operating under extreme conditions.
  • Output Clamp Diodes: Integrated output clamp diodes are provided to protect the device against inductive kickback, which is common in inductive load driving applications.
  • Logic Level Inputs: Logic level inputs make the UC2706NG4 compatible with a variety of control interfaces, allowing for easy integration into digital systems.

Applications

The versatility of the UC2706NG4 makes it suitable for a variety of applications, including:

  • Motor Control Circuits
  • Solenoid/Relay Drivers
  • Power Tools
  • Industrial Controls
  • Automotive

Package and Quality

The UC2706NG4 is offered in a PDIP-16 (Plastic Dual In-Line Package) which ensures ease of handling and mounting in various applications. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability.

Conclusion

With its robust output drive capability, wide operating voltage range, and built-in protective features, the UC2706NG4 from Texas Instruments stands out as a reliable and efficient solution for driving high-current loads. Its ease of use and integration into existing systems make it a top choice for designers and engineers looking to optimize their power driving applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess