EN
  • EN
  • DE

UC2543N

Part No UC2543N
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Supervisory Circuit | IC 2.5V PWR SUPPLY MON 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Power Supply, Supervisor
Parts Input Voltage (V) 4.5V ~ 40V
Supply Current 7mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC2543
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1275672-UC2543N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2543N CAD Model

Description

Product Overview: UC2543N from Texas Instruments

The UC2543N is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their expertise in creating robust and reliable semiconductor products. Designed for versatile applications, the UC2543N is a powerful component that can be utilized in a variety of power management and control systems.

Key Features

  • Advanced Control: The UC2543N offers precise control capabilities, making it an ideal choice for managing and regulating power supply systems.
  • Flexibility: It is designed to cater to a broad range of voltage levels, providing a flexible solution for different electrical environments.
  • Durability: As with all Texas Instruments products, this integrated circuit is built to last and withstand challenging conditions, ensuring long-term reliability.
  • Efficiency: The UC2543N is engineered to optimize power usage, which can lead to improved efficiency in the end application.

Applications

The UC2543N is a versatile component that can be integrated into various electronic systems. Some of the typical applications include:

  • Switching power supplies
  • Motor control units
  • DC-DC converters
  • Battery chargers
  • Power inverters

Technical Specifications

Texas Instruments ensures that the UC2543N meets stringent quality standards, providing detailed technical specifications for designers and engineers. These specifications include operating temperature ranges, input voltage thresholds, output current capabilities, and packaging details. For comprehensive technical information, users should refer to the official datasheet provided by Texas Instruments.

Conclusion

The UC2543N from Texas Instruments stands out as a reliable and efficient solution for advanced power management. Its robust design, coupled with Texas Instruments' commitment to quality, makes it a preferred choice for engineers looking to enhance the performance and efficiency of their power systems. Whether for industrial, commercial, or consumer applications, the UC2543N is a testament to Texas Instruments' dedication to innovation and excellence in the field of semiconductor design.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess