EN
  • EN
  • DE

UC1879J

Part No UC1879J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PHASE SHIFT RESONANT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275652-UC1879J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1879J CAD Model

Description

The UC1879J from Texas Instruments is a robust and versatile pulse-width modulation (PWM) controller, designed to cater to a wide range of power supply applications. This controller is part of the UC1879 series and is known for its reliability and performance in managing and optimizing power systems.

Key Features

  • Flexible Operation Modes: The UC1879J supports both current-mode and voltage-mode control, providing designers with the flexibility to choose the mode that best suits their specific application needs.
  • Wide Input Voltage Range: This device is capable of handling a broad input voltage range, making it suitable for various power supply designs, including those that require high input voltages.
  • High-Frequency Operation: With the ability to operate at high frequencies, the UC1879J allows for the use of smaller external components, reducing the overall size and cost of the power supply.
  • Programmable Soft-Start: The built-in soft-start function gradually increases the output voltage at startup, preventing abrupt inrush currents and enhancing system stability.
  • Protection Features: It includes a range of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring safe and reliable operation under various conditions.

Applications

The UC1879J is ideally suited for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line UPS systems
  • Motor control circuits

Technical Specifications

Some of the key technical specifications of the UC1879J include:

  • Operating temperature range: -55°C to 125°C
  • Adjustable output voltage
  • Precision reference voltage
  • Trimmed oscillator for precise frequency control
  • Dual alternating outputs reduce ripple and component size

In conclusion, the Texas Instruments UC1879J PWM controller is a top-tier power management solution that offers design flexibility, high performance, and protection features to meet the rigorous demands of modern power supply systems.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess