Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Dialight
Package Bulk
Color Red
Wavelength - Peak 635nm
Configuration Single
Current 30mA
Millicandela Rating 13.8mcd
Viewing Angle 60°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 1.9V
Mounting Type Through Hole, Right Angle
Base Product Number HLMP1300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 100
Win Source Part Number 1167355-HLMP1300101F
Ultra Librarian 3D Model Ultra Librarian HLMP1300101F CAD Model

Description

The HLMP1300101F is a red LED from Dialight, designed for use in a variety of electronic circuits.

  • Manufacturer: Dialight
  • Product: HLMP1300101F
  • Color: Red
  • Viewing Angle: 60 degrees
  • Millicandela Rating: 13.8mcd
  • Wavelength Peak: 635nm
  • Voltage Rating: 1.9V

You May Also Be Interested in

Schurter Inc.
LED HOLDER
Need more? Email Us
ECAD model for 0035.1330
Kingbright Corporation
LED LGT BAR 8.89X8.89MM YL
Need more? Email Us
ECAD model for KB2755YW
Kingbright Corporation
LED LGT BAR 8.89MM SQ RED
Need more? Email Us
ECAD model for KB2655EW
QT Brightek (QTB)
LED CBI 3MM GREEN DIFF RA
Need more? Email Us
ECAD model for QBL7YG80D-MP4A
Schurter Inc.
HOLDER LED 3MM BI-LVL RED RA
Need more? Email Us
ECAD model for 0035.9675.1
Lumex Opto/Components Inc.
LED CBI 5MM GRN RA PC MNT
Need more? Email Us
ECAD model for SSF-LXH100MLGD
Lumex Opto/Components Inc.
LED CBI 5X1.74MM 10-SEG GRN VERT
Need more? Email Us
ECAD model for SSA-LXB10GW-RA
Lumex Opto/Components Inc.
LED LGT BAR 8.89MM GRN/RED
Need more? Email Us
ECAD model for SSB-LX2965IGW
Kingbright Corporation
LED CBI 8.89X3.81MM 2SEG GN VERT
Need more? Email Us
ECAD model for KB2800CGKD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention