EN
  • EN
  • DE

UC1875J

Part No UC1875J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Phase Shift Resonant Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275650-UC1875J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1875J CAD Model

Description

The Texas Instruments UC1875J is a high-performance integrated circuit designed for sophisticated power management applications. This robust component is part of the UC series, known for its reliability and versatility in managing and controlling power supply systems.

Key Features

  • Voltage Control: The UC1875J offers precise voltage control, enabling stable power delivery to sensitive electronic components.
  • Programmable Output: Users can program the output to meet the specific needs of their application, ensuring flexibility across various platforms.
  • High-Efficiency Operation: The design of the UC1875J prioritizes efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity of electronic systems.
  • Protection Mechanisms: Built-in features such as over-current protection, thermal shutdown, and under-voltage lockout safeguard the circuit from potential damage due to abnormal operating conditions.

Applications

The UC1875J is suitable for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Renewable energy systems
  • Telecommunications equipment

Technical Specifications

Parameter Value
Operating Temperature -55°C to +125°C
Input Voltage Up to 40V
Output Voltage Adjustable
Package Type CDIP (Ceramic Dual Inline Package)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UC1875J has undergone rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This component is a testament to Texas Instruments' dedication to excellence in power management solutions.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
IXYS
Lowest to $7.8205
Intel
Lowest to $50.4238
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0838 $74.0838
2+ $71.7687 $143.5374
3+ $69.4536 $208.3608
4+ $67.1385 $268.5540
5+ $60.1931 $300.9655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess