EN
  • EN
  • DE

UC1846J883B

Part No UC1846J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 500mA 500kHz 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 50 ns
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Number of Pins 16
Output Current 500 A
Packaging Rail/Tube
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 1021641-UC1846J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1846J883B CAD Model

Description

Product Overview: UC1846J883B from Texas Instruments

The UC1846J883B is a high-performance current mode pulse width modulator controller from Texas Instruments, designed specifically for a wide range of power conversion applications. This versatile component is engineered to provide reliable and efficient control for switched-mode power supplies, offering a robust solution for designers looking to optimize their power management systems.

Key Features

  • Current Mode Control: The UC1846J883B operates using current mode control, which provides superior response to load transients and simplifies loop compensation when compared to voltage mode controllers.
  • Wide Operating Range: With an input voltage range that accommodates various applications, this controller is suitable for systems that require a flexible power solution.
  • High Frequency Operation: Its capability to operate at higher frequencies allows for smaller size components, reducing the overall footprint and cost of the power supply design.
  • Programmable Output: The output stage is programmable, enabling customization of the duty cycle to match specific application requirements.
  • Protection Features: The UC1846J883B includes built-in features such as under-voltage lockout, overcurrent protection, and thermal shutdown, enhancing the safety and reliability of the end application.

Applications

The UC1846J883B is ideal for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Industrial power systems
  • Portable electronics

Quality and Reliability

As a product of Texas Instruments, the UC1846J883B is manufactured to meet high standards of quality and reliability. It is designed to withstand the demanding conditions of industrial and commercial environments, ensuring long-term performance and stability.

Overall, the UC1846J883B is a testament to Texas Instruments' commitment to providing innovative and dependable power management solutions. Its combination of flexibility, efficiency, and protective features make it an excellent choice for engineers and designers looking to enhance their power supply designs.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess