Product Overview: UC1843 Current Mode PWM Controller
The UC1843 from Texas Instruments is a versatile and robust current mode pulse-width modulation (PWM) controller designed to cater to a wide range of power supply applications. This integrated circuit (IC) is engineered to deliver high-performance solutions for DC-DC converters, off-line and DC-to-AC converters, and on-board switching regulators.
Key Features
- Current Mode Control: Provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
- Wide Operating Frequency Range: The UC1843 supports a frequency range from 100Hz to 500kHz, which can be programmed by an external resistor or synchronized to an external clock.
- Adjustable Output Duty Cycle: Offers a duty cycle range from 0 to 100%, enabling a broad range of voltage regulation capabilities.
- High Current Totem Pole Output: Capable of directly driving a power MOSFET or IGBT, the high current totem pole output stage features a 1A peak current capability.
- Under-Voltage Lockout (UVLO): Both start-up and operating power can be derived directly from the voltage being controlled, with automatic shut-down during low power conditions.
Applications
The UC1843 is suitable for a variety of applications, including but not limited to:
- Switching Power Supplies
- Power Converters for Computers and Computer Peripherals
- Industrial Power Systems
- Battery Operated Equipment
Technical Specifications
Parameter
Value
Supply Voltage
12V to 25V
Operating Temperature
-40°C to +85°C
Output Current
1A Peak
Frequency Range
100Hz to 500kHz
The UC1843 is available in multiple package options, including the 8-pin DIP and 14-pin SOIC, providing flexibility for various PCB layouts and assembly processes. Its robust design and comprehensive feature set make it an ideal choice for designers seeking a reliable and efficient PWM controller for their power management systems.