EN
  • EN
  • DE

UC1834J

Part No UC1834J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description High Efficiency Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275635-UC1834J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1834J CAD Model

Description

Product Overview: Texas Instruments UC1834J

The UC1834J from Texas Instruments is a high-performance integrated circuit designed for sophisticated power supply control and monitoring. It is an essential component for engineers and designers looking to develop efficient and reliable power management systems. This IC is particularly well-suited for applications requiring precise current limiting, soft-start capability, and under-voltage lockout protection.

Key Features:

  • Current Mode Control: The UC1834J employs current mode control which provides superior transient response and simplifies loop compensation.
  • Programmable Soft-Start: This feature limits inrush current during startup, enhancing system reliability and extending the life of the power supply and its components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the system from low voltage conditions.
  • Overcurrent Protection: The device incorporates a current sensing comparator that triggers a timely response to overcurrent situations, safeguarding the system components from damage.
  • High-Frequency Operation: Capable of high-frequency operation, the UC1834J allows for smaller external components, reducing the overall size and cost of the power supply design.

Applications:

With its versatile feature set, the UC1834J is ideal for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Power supply supervisory circuits
  • Renewable energy systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UC1834J is no exception. It is built to meet the highest industry standards, ensuring reliable performance in even the most demanding applications. Whether you're designing a power supply for consumer electronics, industrial equipment, or automotive systems, the UC1834J offers the performance and features necessary for top-notch power management.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess