EN
  • EN
  • DE

UC1625J

Part No UC1625J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Brushless DC Motor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275615-UC1625J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1625J CAD Model

Description

Product Overview: UC1625J - Texas Instruments

The UC1625J, manufactured by Texas Instruments, is a high-performance pulse width modulation (PWM) controller designed for a wide range of power conversion and motor control applications. This versatile device integrates multiple features to provide efficient and reliable control for switching power supplies, including those used in DC to DC converters, AC to DC converters, offline power supplies, and other power inversion tasks.

Key Features:

  • Adjustable Output Control: The UC1625J offers adjustable output control that allows users to fine-tune their power supply's performance to meet specific requirements, ensuring optimal efficiency and response times.
  • Dual Output Drivers: Equipped with dual output drivers, the UC1625J can directly drive power MOSFETs and IGBTs, simplifying the design and reducing the need for additional driver components.
  • Wide Operating Range: This device operates over a wide range of input voltages, making it suitable for various applications and ensuring stable performance under fluctuating power conditions.
  • Programmable Dead-Time: The UC1625J features programmable dead-time insertion, which enhances the efficiency of power stages by preventing simultaneous conduction and reducing switching losses.
  • Under-Voltage Lockout: With built-in under-voltage lockout (UVLO), the UC1625J ensures that the controller remains off until the supply voltage reaches a safe operating level, protecting the device and the power system.

Applications:

The UC1625J is a highly adaptable component suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • AC to DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UC1625J is no exception. This device is built to meet high standards, ensuring long-term reliability and performance in critical power management systems. Whether for industrial, commercial, or high-tech applications, the UC1625J from Texas Instruments is a choice that engineers can trust for their PWM control needs.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess