EN
  • EN
  • DE

UC1525AJ883B

Part No UC1525AJ883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description egulating Pulse Width Modulators 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 49 %
Fall Time 50 ns
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -55 °C
Number of Pins 16
Output Current 400 A
Packaging Rail/Tube
Radiation Hardening No
Rise Time 100 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 400 kHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 997597-UC1525AJ883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1525AJ883B CAD Model

Description

Product Overview: UC1525AJ883B

The UC1525AJ883B, crafted by the renowned Texas Instruments, is a high-performance pulse width modulator controller that has been designed to cater to a wide array of power supply and motor control applications. This versatile component integrates advanced features to facilitate the design of efficient and reliable systems.

Key Features

  • High Performance: The UC1525AJ883B is built to deliver top-notch performance, making it suitable for demanding applications that require precise control over power delivery.
  • Adjustable Output Control: This device offers adjustable outputs which can be tailored to match specific application needs, providing flexibility in design.
  • Dual Channel: With dual-channel capability, it can manage two independent outputs, allowing for more complex control schemes and system redundancy.
  • Wide Operating Range: It operates over a broad voltage range, ensuring compatibility with a variety of power sources and systems.
  • Temperature Range: The UC1525AJ883B is designed to function within a military temperature range, making it robust for use in extreme conditions.

Applications

  • Switching power supplies
  • Motor control systems
  • DC to DC converters
  • Class D power amplifiers
  • Other power management applications

Reliability and Quality

The UC1525AJ883B is a military-grade component, which means it meets the stringent requirements of military standards for reliability and durability. Texas Instruments' commitment to quality ensures that this pulse width modulator controller stands up to the rigors of high-stress environments without compromising performance.

Conclusion

For designers and engineers looking for a reliable and versatile PWM controller, the UC1525AJ883B from Texas Instruments is an excellent choice. With its robust feature set, wide operating range, and military-grade construction, it is ready to tackle the most challenging applications in power management and motor control.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2393 $70.4786
4+ $28.9143 $115.6572
6+ $28.0108 $168.0648
8+ $27.1072 $216.8576
10+ $26.2036 $262.0360
13+ $23.4929 $305.4077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 358 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess