EN
  • EN
  • DE

UC1525AJ/883BC

Part No UC1525AJ/883BC
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232620-UC1525AJ/883BC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1525AJ/883BC CAD Model

Description

Product Overview: UC1525AJ/883BC

The UC1525AJ/883BC is a high-performance pulse width modulator (PWM) controller from Texas Instruments, designed for a wide range of power conversion and control applications. This integrated circuit is specifically engineered to meet the rigorous standards of military and aerospace applications, ensuring reliability and performance under extreme conditions.

Key Features

  • Regulating Pulse Width Modulator: Offers precise control over the power supply output, which is essential for applications requiring stable voltage and current levels.
  • Dual-Channel: Features two independent channels that can be used for push-pull, half-bridge, or full-bridge topologies, providing design flexibility.
  • Wide Operating Range: Functions effectively over a broad range of input voltages, accommodating various power sources and conditions.
  • High-Frequency Operation: Capable of operating at high frequencies, which allows for smaller components and more compact power supply designs.
  • Military Specifications: Manufactured to comply with military standards (883B), ensuring resilience to temperature extremes, mechanical stress, and other harsh environmental conditions.

Applications

The UC1525AJ/883BC is suitable for a variety of applications, particularly where high reliability and stringent performance criteria are a priority. These include:

  • Switching power supplies
  • DC-DC converters
  • Motor controls
  • Class D switching amplifiers
  • Avionics and military hardware

Technical Specifications

Parameter Value
Supply Voltage -55°C to +125°C
Operating Temperature Up to 40V
Frequency Range Up to 500kHz
Package Type Ceramic DIP

With its robust design and versatile capabilities, the UC1525AJ/883BC is a top choice for engineers seeking a reliable PWM solution for high-demand systems.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess