EN
  • EN
  • DE

UC1524AJ883B

Part No UC1524AJ883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Voltage Mode PWM Controller 60V 200mA 500kHz 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Duty Cycle 45 %
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Number of Pins 16
Output Current 200 A
Output Voltage 60 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Switching Frequency 500 kHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 1193442-UC1524AJ883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1524AJ883B CAD Model

Description

The UC1524AJ883B, from Texas Instruments, is a high-performance, fixed-frequency current mode controller that is specifically designed for off-line and DC-to-DC converter applications. This integrated circuit offers the precision and robust features required for advanced power supply systems and is ideal for aerospace, military, and high-reliability industrial applications where durability and reliability are paramount.

Key Features

  • High Performance: The UC1524AJ883B is designed to deliver exceptional performance, with features that ensure stability and efficiency in power conversion processes.
  • Current Mode Control: This method of control provides faster response to load changes, inherent pulse-by-pulse current limiting, and the ability to achieve high duty cycles for boost converters.
  • Wide Operating Range: The device operates at a voltage range that accommodates various power supply specifications, making it versatile for different types of applications.
  • Adjustable Output: Users can adjust the output voltage and frequency, allowing for greater flexibility in the design of power systems.
  • Protection Features: The UC1524AJ883B includes overcurrent protection, undervoltage lockout, and thermal shutdown to protect the system under abnormal conditions.
  • Military Grade: As a part of the 883 series, this device meets the stringent requirements of military standards, ensuring its reliability in harsh environments.

Applications

The UC1524AJ883B is suited for a wide range of high-demand applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Aerospace and defense systems
  • High-reliability industrial equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC1524AJ883B is no exception. It is manufactured with the highest standards to ensure it meets the reliability expectations for military and aerospace applications. Each device undergoes rigorous testing to guarantee performance even in the most demanding conditions.

With its advanced features and proven reliability, the UC1524AJ883B is a top choice for engineers and designers looking to create sophisticated power management systems that require precision, efficiency, and durability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess