EN
  • EN
  • DE

UAF42AP

Part No UAF42AP
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC UNIVERSAL ACTIVE FILTER 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 100kHz
Number of Filters 3
Supply Voltage - Operating ±6 V to 18 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 035589-UAF42AP
Family Name UAF42
Introduction Date December 08, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAF42AP CAD Model

Description

The UAF42AP by Texas Instruments is a versatile and high-performance universal active filter that is designed to meet a wide range of filtering needs. This state-of-the-art component offers unparalleled flexibility and ease of use for engineers and designers working on a variety of electronic systems.

Key Features:

  • Multiple Filter Configurations: The UAF42AP is capable of being configured as a low-pass, high-pass, band-pass, or notch filter, allowing for a diverse range of applications.
  • Adjustable Frequency Range: With an external clock or resistor, the center or cutoff frequency can be precisely adjusted, ensuring that the filter can be tuned for specific requirements.
  • High Precision: This filter maintains high linearity and low noise, making it suitable for precision applications.
  • Single or Dual Supply Operation: The UAF42AP can operate on either a single supply ranging from 8V to 36V or dual supplies of ±4V to ±18V, providing versatility in different circuit configurations.

Applications:

The UAF42AP's flexibility makes it an ideal choice for a range of applications, including:

  • Data acquisition systems
  • Signal conditioning
  • Communication systems
  • Audio processing
  • Instrumentation
  • Active filter design prototypes

Product Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the UAF42AP is no exception. This active filter is built to the highest standards, ensuring stable and reliable performance in even the most demanding environments.

Easy Integration:

With its standard DIP and SOIC package options, the UAF42AP can be easily integrated into existing designs, providing a straightforward solution for enhancing system performance with minimal redesign effort.

Whether you are developing sophisticated audio equipment, precision instrumentation, or reliable communication systems, the UAF42AP Universal Active Filter from Texas Instruments offers the performance and flexibility needed to create an optimal filtering solution.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5777 $61.1554
4+ $25.0894 $100.3576
7+ $24.3054 $170.1378
9+ $23.5214 $211.6926
11+ $22.7373 $250.1103
15+ $20.3852 $305.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess