The Texas Instruments UA78M05C is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal and short-circuit protection while providing a stable 5V output. This regulator is part of the 78 series and is ideal for a wide range of applications, including consumer electronics, computer systems, and industrial machinery.
Key Features:
- Output Voltage: Precisely regulated 5V output with high accuracy.
- Output Current: Capable of delivering up to 500mA of load current.
- Thermal Protection: Internal thermal shutdown mechanism prevents damage from overheating.
- Short Circuit Protection: Built-in short-circuit protection enhances the safety and longevity of the device.
- Voltage Input Range: Wide range of input voltages from 7V to 20V, offering flexibility in various power supply scenarios.
- Package Types: Available in multiple package options including TO-220, which is suitable for easy mounting and heat sinking.
- Low Dropout: Low dropout performance ensures efficient operation even with a small difference between input and output voltages.
Applications:
The UA78M05C is versatile and can be used in various applications such as:
- Power supplies for digital logic
- Microcontroller-based systems
- Consumer electronics
- Industrial controls
- Battery-powered devices
Quality and Reliability:
With Texas Instruments' commitment to quality, the UA78M05C voltage regulator is manufactured to the highest standards. It ensures reliable performance in a wide range of operating conditions and is a trusted choice for engineers and designers looking for a robust power management solution.
For detailed specifications, application notes, and more information, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.