EN
  • EN
  • DE

CL10B154K0NC

Part No CL10B154K0NC
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974087-CL10B154K0NC
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL10B154K0NC CAD Model

Description

The CL10B154K0NC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are widely used in electronic circuits for various applications, including decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling: Providing a local source of power to integrated circuits to reduce noise.
  • Bypassing: Shunting high-frequency noise to ground.
  • Filtering: Smoothing out voltage fluctuations in power supplies.
  • Timing circuits: Providing timing signals in oscillators and other timing circuits.
  • Energy storage: Storing electrical energy for short periods of time.

Features

  • Multilayer Ceramic Capacitor (MLCC): Constructed with multiple layers of ceramic dielectric material.
  • 100 nF Capacitance: Offers a capacitance value of 100 nanofarads.
  • X7R Dielectric: Provides stable capacitance over a wide temperature range.
  • 50V Voltage Rating: Can withstand voltages up to 50 volts.
  • 0603 Package Size: Small surface-mount package for high-density circuit boards.

Benefits

  • Stable Performance: Maintains stable capacitance over temperature and voltage variations.
  • Compact Size: Allows for high-density circuit board designs.
  • High Reliability: Offers excellent reliability and long lifespan.
  • Low ESR: Minimizes power losses in high-frequency applications.
  • Versatile Applications: Suitable for a wide range of electronic circuits.

Additional Details

The CL10B154K0NC has a capacitance of 0.1μF (100nF) with a tolerance of ±10% (indicated by the 'K'). The 'X7R' dielectric indicates that the capacitor is stable over a temperature range of -55°C to +125°C. The voltage rating is 50V. The 0603 package size makes it suitable for automated surface mounting.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess