The UA78L05A from Texas Instruments is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal and short-circuit protection while operating as a voltage stabilizer for electronic devices. This regulator can deliver a continuous output current of up to 100 mA, making it a suitable choice for small power applications.
Key Features
- Output Voltage: The UA78L05A provides a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V-operated devices.
- Output Current: Capable of delivering up to 100 mA of output current, it meets the needs of low-power consumption devices.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from high-temperature conditions.
- Short Circuit Protection: The built-in short-circuit protection feature ensures the longevity of the regulator and the safety of the devices it powers.
- Voltage Accuracy: Offers high precision with voltage regulation accuracy within ±5%.
- Low Dropout: The low dropout voltage allows the regulator to function efficiently even with a minimal difference between the input and output voltages.
- Package Options: Available in multiple package options including TO-92, SOIC, and SOT-89, providing flexibility for various PCB designs.
Applications
The UA78L05A is widely used in a variety of applications where a stable 5V power supply is required. Its common applications include:
- Power supplies for digital logic
- Battery-powered equipment
- Consumer electronics
- Small home appliances
- Portable gadgets
Reliability and Quality
Texas Instruments is known for their commitment to quality, and the UA78L05A voltage regulator is no exception. It is designed to meet the rigorous demands of the industry, ensuring reliable performance in a wide range of operating conditions. With its robust feature set, the UA78L05A is an excellent choice for designers looking for a dependable voltage regulation solution.