EN
  • EN
  • DE

UA748CP

Part No UA748CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.5V/µs
Current - Input Bias 80 nA
Voltage - Input Offset 1 mV
Current - Supply 1.7mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 36 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 692791-UA748CP
Ultra Librarian 3D Model Ultra Librarian UA748CP CAD Model

Description

Introducing the Texas Instruments UA748CP Operational Amplifier

The UA748CP is a high-performance operational amplifier from Texas Instruments, designed to offer a perfect blend of reliability, versatility, and cost-effectiveness. This operational amplifier is well-suited for a wide range of applications, including analog signal processing, active filters, and general-purpose amplification tasks. Its robust design ensures stable operation for both industrial and consumer electronic devices.

Key Features

  • Offset Voltage: The UA748CP provides excellent input offset voltage characteristics, which is critical for precision applications where signal integrity is paramount.
  • Frequency Response: With a wide bandwidth, this op-amp is capable of handling signals across a broad range of frequencies, making it ideal for audio processing, telecommunications, and instrumentation.
  • Supply Voltage Range: The device operates over a supply voltage range that accommodates both single-supply and split-supply operations, offering flexibility in various circuit configurations.
  • Output Drive Capability: The UA748CP can drive capacitive loads and is capable of delivering a significant amount of current to the load, which is beneficial for driving actuators or other high-current devices.
  • Short-Circuit Protection: The built-in short-circuit protection feature ensures that the device remains safe and reliable even under fault conditions, thereby protecting not only the op-amp but also the surrounding circuitry.

Applications

The UA748CP is a versatile component that can be used in a variety of electronic circuits. Some of the common applications include:

  • Signal Conditioning
  • Analog Computing
  • Voltage Regulation
  • Active Filtering
  • Audio Amplifiers
  • Power Supply Control

Engineered by Texas Instruments, a leader in semiconductor solutions, the UA748CP operational amplifier is a reliable choice for designers and engineers looking to enhance the performance of their electronic systems. Whether you're working on a sophisticated audio interface or a simple sensor interface, the UA748CP provides the precision and stability required for your application.

With its combination of features, the UA748CP is ready to take on a central role in your next electronic project, ensuring that you achieve the best possible performance from your circuit designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4618 $50.7980
265+ $0.3790 $100.4350
410+ $0.3671 $150.5110
565+ $0.3553 $200.7445
730+ $0.3434 $250.6820
975+ $0.3079 $300.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess