The UA741CDR by Texas Instruments is a monolithic integrated circuit that functions as a general-purpose operational amplifier. With a history of proven performance, the UA741 has become a staple in electronic design, known for its versatility and reliability. It is designed to offer a perfect balance between a host of desirable features such as high input resistance, low output resistance, and an impressive frequency response.
This operational amplifier comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for automated surface-mount assembly processes and compact circuit designs. The UA741CDR model operates over a range of voltages, from ±5V to ±15V, and is characterized by its low power consumption, making it an excellent choice for battery-powered devices.
The UA741CDR boasts a short-circuit protection mechanism, which safeguards the device against excessive power dissipation that might otherwise damage the amplifier. Additionally, it features an offset-voltage null capability, allowing users to adjust the offset voltage to zero, thus enhancing accuracy in applications where this is critical.
With a wide bandwidth of 0.5MHz, the UA741CDR is suitable for various applications including integrators, summing amplifiers, and many other analog processing functions. Its high gain and wide range of operating conditions make it a suitable choice for designers in fields such as test equipment, consumer electronics, and industrial control systems.
Texas Instruments is known for its high-quality products and the UA741CDR is no exception. It is a testament to TI's commitment to providing components that are both robust and capable of meeting the diverse needs of modern electronic circuits. Whether you're a hobbyist or a professional engineer, the UA741CDR is a reliable building block for your analog applications.
Specifications:
- Supply Voltage Range: ±5V to ±15V
- Operating Temperature Range: 0°C to 70°C
- Offset Voltage Adjustment Range: ±15 mV
- Package Type: SOIC-8
- Short-Circuit Protection
- Frequency Response: 0.5MHz