EN
  • EN
  • DE

UA733MJ

Part No UA733MJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description DIFFERENTIAL VIDEO AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Texas Instruments
Win Source Part Number 397827-UA733MJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA733MJ CAD Model

Description

The UA733MJ from Texas Instruments is a high-performance monolithic video amplifier designed with the precision and reliability expected from a leading semiconductor manufacturer. This versatile IC is specifically crafted to meet the rigorous demands of advanced television and closed-circuit television systems, making it an ideal choice for applications requiring superior video signal amplification.

Key Features:

  • Wide Bandwidth: The UA733MJ boasts a wide bandwidth that ensures high-fidelity video signal transmission, providing clear and sharp images for an optimal viewing experience.
  • High Slew Rate: With a high slew rate, this video amplifier can handle rapid changes in the input signal without distortion, which is crucial for maintaining the integrity of fast-moving video content.
  • Low Distortion: The low distortion characteristics of the UA733MJ make it suitable for applications where maintaining the original signal quality is paramount.
  • Differential Input: The differential input configuration helps in reducing common-mode noise, thereby enhancing the signal-to-noise ratio for a cleaner video output.
  • Adjustable Gain: Users can adjust the gain of the UA733MJ to suit their specific application requirements, providing flexibility in system design.

Applications:

The UA733MJ is suitable for various high-end video applications, including:

  • Television Receivers
  • Closed-Circuit Television Systems
  • Video Tape Recorders
  • Video Amplifiers in Computer Displays
  • Other Video Processing Equipment

Product Specifications:

Parameter Value
Supply Voltage (VCC) ±6V to ±15V
Operating Temperature Range -55°C to +125°C
Package Type Metal Can (TO-100)
Mounting Type Through Hole

With its robust design and superior performance, the UA733MJ video amplifier from Texas Instruments is the go-to choice for professionals seeking quality and durability in their video applications.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess