EN
  • EN
  • DE

UA733CNS

Part No UA733CNS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFF 14SO / Video Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 513 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 901649-UA733CNS
Ultra Librarian 3D Model Ultra Librarian UA733CNS CAD Model

Description

Product Overview: Texas Instruments UA733CNS

The Texas Instruments UA733CNS is a high-performance, monolithic video amplifier integrated circuit designed to offer exceptional quality and reliability for a wide range of video applications. This versatile IC is well-suited for use in television receivers, closed-circuit television systems, and video amplifiers, providing users with a robust solution for their video processing needs.

Key Features

  • Wide Bandwidth: The UA733CNS boasts a wide bandwidth, enabling it to handle video signals with high fidelity, ensuring clear and sharp images.
  • Differential Input: It features a differential input stage that helps to reduce common-mode noise, thus enhancing signal integrity and image quality.
  • High Gain: With a high voltage gain, this IC can amplify video signals to the required levels without significant distortion, maintaining the integrity of the signal throughout the amplification process.
  • Low Distortion: The low distortion characteristics of the UA733CNS ensure that the amplified video output is as close to the original signal as possible.
  • Direct Coupling: The ability to be directly coupled to the source and load makes it easy to integrate into various video circuits without the need for additional coupling components.

Applications

The UA733CNS is designed to be a flexible component in a variety of video applications. Its performance characteristics make it ideal for:

  • Color and black-and-white television receivers
  • Professional video monitoring equipment
  • Video tape recorders
  • Video amplifiers in CCTV systems
  • Any application requiring high-quality video amplification

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the UA733CNS is no exception. Manufactured to stringent standards, this IC is designed to deliver consistent performance over a wide range of operating conditions. Whether you are designing consumer electronics or professional video equipment, the UA733CNS provides a dependable solution that engineers and technicians can trust.

Overall, the Texas Instruments UA733CNS is a testament to the company's dedication to advancing video technology, offering a superior video amplification experience that is both versatile and reliable.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess