EN
  • EN
  • DE

TXS03121DRLRG4

Part No TXS03121DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description COMPARATOR WITH OUTPUT VOLTAGE-LEVEL TRANSLATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275144-TXS03121DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS03121DRLRG4 CAD Model

Description

The TXS03121DRLRG4 is a cutting-edge voltage level translator from Texas Instruments, designed to provide seamless voltage level translation for multi-voltage systems. This device is part of the TXS series, which is renowned for its high-speed and bidirectional voltage translation between different logic levels.

Key Features

  • Voltage Level Translation: The TXS03121DRLRG4 is capable of translating signals between two different voltage nodes ranging from 0.95V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for interfacing between low-voltage and higher-voltage components.
  • High-Speed Operation: Designed for high-speed operation, it can support push-pull applications and is suitable for data rates up to 24 Mbps, ensuring rapid data communication without bottlenecks.
  • Auto-Direction Sensing: The device features auto-direction sensing which eliminates the need for a direction control pin, simplifying the interface and reducing the number of GPIOs needed for operation.
  • Low Power Consumption: With a design focused on power efficiency, the TXS03121DRLRG4 consumes minimal power, making it ideal for battery-powered and power-sensitive applications.
  • Robust ESD Protection: It includes robust Electrostatic Discharge (ESD) protection on all pins, safeguarding the device from static damage and enhancing system reliability.
  • Compact Packaging: The device is offered in a compact QFN-8 package, which is space-saving and suitable for high-density PCB layouts.

Applications

The TXS03121DRLRG4 is suitable for a wide range of applications where voltage level translation is required. It is particularly useful in mobile phones, tablets, and other portable devices where interfacing between different voltage domains is necessary. Additionally, it can be used in data communication, computing, and consumer electronics that require high-speed data transfer across different voltage levels.

Conclusion

Overall, the TXS03121DRLRG4 from Texas Instruments is a highly efficient and reliable solution for voltage level translation needs in modern electronic systems. Its combination of high-speed performance, auto-direction sensing, low power consumption, and compact size makes it an excellent choice for designers looking to enhance the interoperability of multi-voltage systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8321 $54.0865
150+ $0.6828 $102.4200
230+ $0.6615 $152.1450
315+ $0.6401 $201.6315
405+ $0.6188 $250.6140
545+ $0.5548 $302.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,878 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess