EN
  • EN
  • DE

TWL93013BZHHR

Part No TWL93013BZHHR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC BGA / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TWL930
Standard Package 1,000 pcs
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 383792-TWL93013BZHHR
Ultra Librarian 3D Model Ultra Librarian TWL93013BZHHR CAD Model

Description

The TWL93013BZHHR is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance chip is part of TI's extensive portfolio of power management devices, tailored to meet the demanding needs of modern electronics. The TWL93013BZHHR offers a versatile solution for a wide range of applications, including mobile phones, portable media players, and other compact, battery-powered devices.

Key Features

  • Efficient Power Management: This IC is designed to maximize power efficiency, which is critical for extending the battery life of portable devices.
  • Multiple Output Rails: It provides several regulated voltage rails, ensuring stable power supply to various components of the electronic system.
  • Compact Design: The TWL93013BZHHR comes in a space-saving package, making it ideal for use in devices where board space is at a premium.
  • Integrated Circuits: The integration of multiple functions within a single chip reduces the need for additional components, simplifying the design and reducing the overall cost.

Applications

The versatility of the TWL93013BZHHR allows it to be used in a multitude of applications. Its ability to provide multiple regulated outputs makes it suitable for powering complex systems within a single device. This includes, but is not limited to:

  • Smartphones and Tablets
  • Portable Gaming Consoles
  • Wearable Technology
  • GPS Devices
  • Other Portable Electronics

Technical Specifications

The TWL93013BZHHR boasts an impressive set of technical specifications that highlight its performance capabilities:

  • High-efficiency power conversion
  • Multiple output voltage levels
  • Low quiescent current
  • Advanced packaging technology for heat dissipation
  • Robust protection features to safeguard against overvoltage, undervoltage, and thermal overload

In conclusion, the TWL93013BZHHR from Texas Instruments is an exceptional choice for designers looking to enhance power management in compact, battery-dependent electronics. Its combination of efficiency, integration, and versatility make it an indispensable component in the creation of next-generation electronic devices.

You May Also Be Interested in

Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess