EN
  • EN
  • DE

TWL92230CZQER

Part No TWL92230CZQER
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description ENERGY MANAGEMENT DEVICE COMPANION DEVICE FOR OMAP24xx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383790-TWL92230CZQER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL92230CZQER CAD Model

Description

Product Overview: TWL92230CZQER

The TWL92230CZQER is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is engineered to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for power management applications.

Key Features

  • Advanced Power Management: The TWL92230CZQER includes a range of features to optimize power usage across various components, ensuring efficient operation and extended battery life in portable devices.
  • High Integration: With multiple functions integrated into a single chip, this IC saves on board space and reduces the need for additional components, leading to a more compact and cost-effective design.
  • Versatility: Designed to be flexible, the TWL92230CZQER is suitable for a wide array of applications, from smartphones and tablets to more complex systems like networking equipment and industrial controllers.
  • Robust Protection Circuits: The device includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which help prevent damage to the IC and the system it powers.

Applications

The TWL92230CZQER is ideal for a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wearable Technology
  • Wireless Communication Systems
  • Industrial and Medical Equipment

Technical Specifications

Some of the technical specifications of the TWL92230CZQER include:

  • Supply Voltage Range: (insert specific range)
  • Operating Temperature Range: (insert specific range)
  • Package Type: (insert package information)
  • Regulatory Approvals: (insert compliance information)

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for reliability. The TWL92230CZQER undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess