EN
  • EN
  • DE

OPA2313QDGKRQ1

Part No OPA2313QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPA2313-Q1 - 1 MHZ, MICROPOWER, / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Current - Input Bias 0.2 pA
Voltage - Input Offset 500 mV
Current - Supply 50µA (x2 Channels)
Voltage - Supply Span (Min) 3.6 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Other Part Number 2156-OPA2313QDGKRQ1-296
Standard Package 1
Win Source Part Number 1319542-OPA2313QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2313QDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA2313QDGKRQ1

The OPA2313QDGKRQ1 from Texas Instruments is a high-precision, low-power operational amplifier designed for a wide range of automotive and industrial applications. This device is part of Texas Instruments' portfolio of operational amplifiers that are specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions.

Featuring a dual-channel configuration, the OPA2313QDGKRQ1 provides a convenient solution for systems requiring multiple amplifiers while minimizing space on the PCB. This operational amplifier boasts a low offset voltage of just 150 µV and a wide bandwidth of 3 MHz, making it suitable for applications that demand high accuracy and fast response times.

The device operates over a supply range of 1.8V to 5.5V, allowing for flexibility in both single-supply and split-supply operations. This versatility makes it ideal for battery-powered applications and those where power efficiency is critical. With a quiescent current of only 150 µA per channel, the OPA2313QDGKRQ1 is optimized for energy-saving designs.

Moreover, the OPA2313QDGKRQ1 features a common-mode input range that includes ground, which is beneficial for single-supply operations. It also offers rail-to-rail output swing, which maximizes the dynamic range available within the power supply limits. This characteristic is particularly useful in analog-to-digital converter (ADC) driver applications, where full-scale input range is desirable.

The device is provided in an 8-pin VSSOP (DGK) package and is specified for the extended automotive temperature range of –40°C to +125°C. This temperature range, along with its robust design, ensures that the OPA2313QDGKRQ1 can withstand the harsh environments found in automotive applications such as infotainment systems, sensor signal conditioning, and powertrain controls.

With its combination of precision, low power consumption, and robustness, the OPA2313QDGKRQ1 operational amplifier is an excellent choice for designers looking to add reliable signal processing capabilities to their automotive or industrial projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7435 $52.1265
45+ $2.2511 $101.2995
69+ $2.1807 $150.4683
95+ $2.1104 $200.4880
123+ $2.0400 $250.9200
165+ $1.8290 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess