EN
  • EN
  • DE

TWL6032A2B0YFFT

Part No TWL6032A2B0YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR/BATT MGMT 155DSBGA / Power Management Unit to 155-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Operating Supply Voltage 2.5 V ~ 4.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 155-UFBGA, DSBGA
Manufacturer Package 155-DSBGA (5.21x5.36)
Win Source Part Number 798569-TWL6032A2B0YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TWL6032
Introduction Date November 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B0YFFT CAD Model

Description

The Texas Instruments TWL6032A2B0YFFT is an advanced power management integrated circuit (PMIC) designed to meet the rigorous power requirements of today's sophisticated electronic devices. This highly integrated solution is ideal for applications in mobile phones, tablets, and other portable electronics where efficient power management is critical for performance and battery life.

Key Features

  • Integration: The TWL6032A2B0YFFT combines several key functions, including power management, audio codec, and USB interface, into a single chip, helping to reduce the overall footprint and design complexity.
  • Efficiency: With its advanced power control algorithms, this PMIC ensures high efficiency and optimized power usage, contributing to extended battery life in portable devices.
  • Versatility: It supports multiple power rails with various voltage levels, making it suitable for powering a wide range of components such as processors, memory, and peripherals.
  • Programmability: The device includes programmable features that allow designers to tailor its performance to specific application requirements.

Specifications

  • Brand: Texas Instruments
  • Part Number: TWL6032A2B0YFFT
  • Package / Case: VFBGA
  • Number of Regulators: Multiple
  • Operating Temperature Range: Specified by manufacturer

Applications

The versatility of the TWL6032A2B0YFFT makes it suitable for a broad array of applications. Its ability to manage power efficiently without sacrificing performance is particularly beneficial in:

  • Smartphones
  • Tablets
  • Portable media players
  • Other handheld devices

Why Choose TWL6032A2B0YFFT?

For designers looking to streamline product development while ensuring reliable and efficient power management, the TWL6032A2B0YFFT from Texas Instruments stands out. Its high level of integration, combined with power-saving features and programmability, offers an attractive solution for powering the next generation of portable electronics.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9490 $63.7960
8+ $13.0864 $104.6912
12+ $12.6775 $152.1300
17+ $12.2685 $208.5645
22+ $11.8596 $260.9112
29+ $10.6327 $308.3483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,482 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess