EN
  • EN
  • DE

TWL6030B1A4CMR

Part No TWL6030B1A4CMR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 187FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Supply Voltage - Operating 2.5 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 187-FCBGA (7x7)
Win Source Part Number 142424-TWL6030B1A4CMR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian TWL6030B1A4CMR CAD Model

Description

Introducing the TWL6030B1A4CMR from Texas Instruments

The TWL6030B1A4CMR is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This advanced PMIC is tailored for system power management, providing a comprehensive solution that addresses the needs of modern, power-sensitive applications such as smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Power Channels: The TWL6030B1A4CMR offers a multitude of power channels, including step-down converters, LDOs (Low Drop-Out regulators), and a switching charger, ensuring a wide range of system voltages can be supplied from a single chip.
  • High Efficiency: With its high-efficiency power conversion capabilities, the device ensures extended battery life, which is critical for portable devices.
  • Integrated Power Sequencing: The PMIC includes an intelligent power sequencing feature, which simplifies the power-up and power-down sequences of the various subsystems, enhancing system reliability.
  • SmartReflex™ Technology: TI's proprietary SmartReflex technologies are incorporated to provide adaptive voltage scaling, contributing to reduced power consumption under various operating conditions.
  • USB and Adapter Charger: The device supports both USB charging and adapter charging, with built-in safety features to protect against over-voltage and over-current conditions.

Advanced Configuration

The TWL6030B1A4CMR is programmable via an I2C-compatible interface, allowing for dynamic control of power settings and operating modes. This level of configurability makes it an ideal choice for systems that need to adapt their power consumption based on performance demands.

Compact and Robust Design

Encased in a compact 4.5 mm x 4.5 mm, 98-pin BGA package, the TWL6030B1A4CMR is designed to fit into space-constrained environments while providing robust power management. Its small footprint does not compromise on performance or features, making it an excellent choice for designers looking to optimize their system's power architecture.

Conclusion

The TWL6030B1A4CMR from Texas Instruments stands out as a versatile and efficient solution for power management requirements in a wide array of electronic devices. With its advanced features and intelligent design, it helps engineers create more reliable and energy-efficient products for the ever-evolving electronics market.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess