EN
  • EN
  • DE

TWL5034A2ZXNR

Part No TWL5034A2ZXNR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383776-TWL5034A2ZXNR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL5034A2ZXNR CAD Model

Description

The TWL5034A2ZXNR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PMIC is specifically engineered to meet the rigorous power requirements of today's advanced mobile and portable electronics. With its compact footprint and integrated features, the TWL5034A2ZXNR is an ideal solution for achieving efficient power management in devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • Multiple Power Domains: The TWL5034A2ZXNR efficiently manages multiple power domains within a device, ensuring that each subsystem receives the appropriate voltage and current levels required for optimal performance.
  • High-Efficiency Operation: Designed for high efficiency, this PMIC minimizes power loss and heat generation, thereby extending battery life and improving overall device reliability.
  • Integrated Voltage Regulators: It features integrated voltage regulators that provide stable and precise power delivery to sensitive components, reducing the need for external components and simplifying the power supply design.
  • Programmable Output: The output voltages are programmable, allowing for customization to meet the specific demands of various applications and components within the device.
  • Advanced Protection Features: The TWL5034A2ZXNR includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal protection to safeguard the device from electrical mishaps.

Applications

The versatile nature of the TWL5034A2ZXNR makes it suitable for a wide range of applications. It is particularly well-suited for portable devices that require efficient power management, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wearable Technology
  • GPS Devices

Conclusion

The Texas Instruments TWL5034A2ZXNR is a powerful solution for modern power management challenges. Its integration of multiple power domains, high efficiency, and advanced protection features make it an indispensable component for designers looking to create the next generation of portable electronics. With the TWL5034A2ZXNR, Texas Instruments continues to set the standard in power management technology.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,993 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess