EN
  • EN
  • DE

TWL1103

Part No TWL1103
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VOICE-BAND AUDIO PROCESSOR VBAPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275067-TWL1103
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL1103 CAD Model

Description

The TWL1103 is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a broad range of applications. This highly versatile component is an ideal choice for designers looking to enhance the efficiency and performance of their power-sensitive designs.

Key Features

  • High Integration: The TWL1103 integrates multiple power management functionalities into a single chip, simplifying design and reducing the need for additional components.
  • Voltage Regulation: It offers a variety of voltage regulators, including step-down, step-up, and linear regulators, ensuring stable and reliable power delivery to various parts of the system.
  • Programmable Sequencing: With programmable power-on sequencing, the TWL1103 allows for precise control over the power-up order of system components, which is crucial for system stability and reliability.
  • Low-Power Operation: Designed for power-sensitive applications, it operates with high efficiency and has several low-power modes to minimize energy consumption when full power is not required.
  • Battery Management: The TWL1103 includes features for battery charging and monitoring, making it a great choice for portable and battery-powered devices.
  • I2C Interface: The device can be configured and monitored via an I2C interface, providing flexibility and ease of use for system designers.

Applications

The TWL1103 is suitable for a wide array of applications, ranging from consumer electronics such as smartphones and tablets to industrial and automotive systems where efficient power management is critical. Its high level of integration and power efficiency also makes it an excellent choice for wearable technology and IoT devices, where space is at a premium and battery life is of utmost importance.

Conclusion

With its advanced features and high level of integration, the TWL1103 from Texas Instruments stands out as a robust solution for power management challenges across various industries. By choosing the TWL1103, designers will benefit from reduced design complexity, enhanced system performance, and improved power efficiency.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess