EN
  • EN
  • DE

TVS1801DRBR

Part No TVS1801DRBR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description IC BIDIRECTION PREC SURGE DIODE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Texas Instruments
Package Tape & Reel
Voltage - Clamping 18V
Technology External Switch
Number of Circuits 2
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TVS1801
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TVS1801DRBRCT,296-TVS1801DRBRTR,296-TVS1801DRBRDKR
Standard Package 3,000
Win Source Part Number 1140908-TVS1801DRBR
Ultra Librarian 3D Model Ultra Librarian TVS1801DRBR CAD Model

Description

The TVS1801DRBR is a cutting-edge transient voltage suppression (TVS) diode from Texas Instruments, designed to protect sensitive electronics from voltage spikes and surges that can occur due to sudden changes in power levels, lightning strikes, or other electrical disturbances. This device is a crucial component for ensuring the longevity and reliability of electronic systems in a variety of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • High Surge Protection: The TVS1801DRBR offers excellent transient peak pulse power dissipation, ensuring robust protection against high-energy transients.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode quickly reacts to overvoltage events, minimizing the risk of damage to the protected component.
  • Fast Response Time: The device's fast response time ensures that it can effectively protect sensitive circuits from fast transients such as Electrostatic Discharge (ESD).
  • Wide Operating Temperature Range: Suitable for a range of environments, the TVS1801DRBR operates effectively across a broad temperature range.
  • Compact Package: Available in a small-footprint package, this TVS diode saves valuable board space and is ideal for space-constrained applications.

Applications

The versatile nature of the TVS1801DRBR makes it well-suited for a range of critical applications where electronic components need to be shielded from voltage transients. These include:

  • Automotive systems such as engine control units, sensors, and infotainment systems
  • Industrial controls and automation equipment
  • Telecommunications infrastructure including base stations and networking equipment
  • Consumer electronics like smartphones, tablets, and personal computers
  • Power supply circuits and voltage regulation modules

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TVS1801DRBR is no exception. Manufactured with precision, this TVS diode meets stringent industry standards for performance and reliability, ensuring peace of mind for manufacturers and end-users alike.

By integrating the TVS1801DRBR into your design, you can significantly enhance the protection of your electronic systems, safeguarding against the potentially damaging effects of voltage transients and ensuring the smooth operation of your products over their intended lifespan.

You May Also Be Interested in

Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.3489
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4575 $50.3250
270+ $0.3754 $101.3580
415+ $0.3637 $150.9355
570+ $0.3519 $200.5830
735+ $0.3402 $250.0470
985+ $0.3050 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,425 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess